Capital Lighting, Inc. UPCL1505BN Mini Pendants-Rod 375820

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 56.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Pendant UPC: 611728183212 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 56.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Pendant UPC: 611728183212 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPCL1505BN Mini Pendants-Rod - 375820 - Capital Lighting, Inc.
Columbus, OH, USA
UPCL1505BN Mini Pendants-Rod
375820
UPCL1505BN Mini Pendants-Rod 375820
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 56.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Pendant UPC: 611728183212 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 56.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: One Light Pendant
UPC: 611728183212
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375820
Product Name UPCL1505BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details