Capital Lighting, Inc. TFLU2822K Pendants-Drum Shade 375818

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 30 Product Name: Four Light Pendant UPC: 611728180747 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 30 Product Name: Four Light Pendant UPC: 611728180747 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFLU2822K Pendants-Drum Shade - 375818 - Capital Lighting, Inc.
Columbus, OH, USA
TFLU2822K Pendants-Drum Shade
375818
TFLU2822K Pendants-Drum Shade 375818
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 30 Product Name: Four Light Pendant UPC: 611728180747 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Mystic Black
Weight: 30
Product Name: Four Light Pendant
UPC: 611728180747
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375818
Product Name TFLU2822K Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details