Capital Lighting, Inc. TFBK1714IO Semi-Flush Mts.-Bowl Style 375816

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Indio Bronze Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728182185 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Indio Bronze Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728182185 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFBK1714IO Semi-Flush Mts.-Bowl Style - 375816 - Capital Lighting, Inc.
Columbus, OH, USA
TFBK1714IO Semi-Flush Mts.-Bowl Style
375816
TFBK1714IO Semi-Flush Mts.-Bowl Style 375816
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Indio Bronze Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728182185 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Indio Bronze
Weight: 12
Product Name: Three Light Semi Flush Mount
UPC: 611728182185
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375816
Product Name TFBK1714IO Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details