Capital Lighting, Inc. TFLU1716K Semi-Flush Mts.-Drum Shade 375815

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Mystic Black Weight: 7 Product Name: Three Light Semi Flush Mount UPC: 611728180716 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Mystic Black Weight: 7 Product Name: Three Light Semi Flush Mount UPC: 611728180716 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFLU1716K Semi-Flush Mts.-Drum Shade - 375815 - Capital Lighting, Inc.
Columbus, OH, USA
TFLU1716K Semi-Flush Mts.-Drum Shade
375815
TFLU1716K Semi-Flush Mts.-Drum Shade 375815
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Mystic Black Weight: 7 Product Name: Three Light Semi Flush Mount UPC: 611728180716 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Mystic Black
Weight: 7
Product Name: Three Light Semi Flush Mount
UPC: 611728180716
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375815
Product Name TFLU1716K Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details