Capital Lighting, Inc. TFBK1507IO Mini Pendants-Rod 375814

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Indio Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728182499 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Indio Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728182499 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFBK1507IO Mini Pendants-Rod - 375814 - Capital Lighting, Inc.
Columbus, OH, USA
TFBK1507IO Mini Pendants-Rod
375814
TFBK1507IO Mini Pendants-Rod 375814
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Indio Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728182499 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 46.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Indio Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 611728182499
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375814
Product Name TFBK1507IO Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details