Capital Lighting, Inc. TFLU433K Island/Pool Table-4 Light + 375809

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 21.00 Length 21.00 Extension: 8.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 29 Product Name: Four Light Island Light UPC: 611728180730 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 21.00 Length 21.00 Extension: 8.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 29 Product Name: Four Light Island Light UPC: 611728180730 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFLU433K Island/Pool Table-4 Light + - 375809 - Capital Lighting, Inc.
Columbus, OH, USA
TFLU433K Island/Pool Table-4 Light +
375809
TFLU433K Island/Pool Table-4 Light + 375809
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 21.00 Length 21.00 Extension: 8.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 29 Product Name: Four Light Island Light UPC: 611728180730 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 21.00
Length 21.00
Extension: 8.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Mystic Black
Weight: 29
Product Name: Four Light Island Light
UPC: 611728180730
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375809
Product Name TFLU433K Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details