Capital Lighting, Inc. TFTR2816RS Pendants-Bowl Style 375808

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Russet Weight: 13 Product Name: Three Light Pendant UPC: 611728183113 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Russet Weight: 13 Product Name: Three Light Pendant UPC: 611728183113 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFTR2816RS Pendants-Bowl Style - 375808 - Capital Lighting, Inc.
Columbus, OH, USA
TFTR2816RS Pendants-Bowl Style
375808
TFTR2816RS Pendants-Bowl Style 375808
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Russet Weight: 13 Product Name: Three Light Pendant UPC: 611728183113 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Russet
Weight: 13
Product Name: Three Light Pendant
UPC: 611728183113
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375808
Product Name TFTR2816RS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details