Capital Lighting, Inc. TFMS1506RS Mini Pendants-Rod 375807

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Russet Weight: 7 Product Name: One Light Pendant UPC: 611728184035 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Russet Weight: 7 Product Name: One Light Pendant UPC: 611728184035 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFMS1506RS Mini Pendants-Rod - 375807 - Capital Lighting, Inc.
Columbus, OH, USA
TFMS1506RS Mini Pendants-Rod
375807
TFMS1506RS Mini Pendants-Rod 375807
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Russet Weight: 7 Product Name: One Light Pendant UPC: 611728184035 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 46.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Russet
Weight: 7
Product Name: One Light Pendant
UPC: 611728184035
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375807
Product Name TFMS1506RS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details