Capital Lighting, Inc. TFMS2825RS Pendants-Bowl Style 375806

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Russet Weight: 19 Product Name: Three Light Pendant UPC: 611728184011 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Russet Weight: 19 Product Name: Three Light Pendant UPC: 611728184011 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFMS2825RS Pendants-Bowl Style - 375806 - Capital Lighting, Inc.
Columbus, OH, USA
TFMS2825RS Pendants-Bowl Style
375806
TFMS2825RS Pendants-Bowl Style 375806
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Russet Weight: 19 Product Name: Three Light Pendant UPC: 611728184011 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Russet
Weight: 19
Product Name: Three Light Pendant
UPC: 611728184011
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375806
Product Name TFMS2825RS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details