Capital Lighting, Inc. P5044-104WB Mini Pendants-Rod 375798

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.75 Length 10.75 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: One Light Convertible W/Bulb UPC: 785247168422 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.75 Length 10.75 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: One Light Convertible W/Bulb UPC: 785247168422 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5044-104WB Mini Pendants-Rod - 375798 - Capital Lighting, Inc.
Columbus, OH, USA
P5044-104WB Mini Pendants-Rod
375798
P5044-104WB Mini Pendants-Rod 375798
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.75 Length 10.75 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: One Light Convertible W/Bulb UPC: 785247168422 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 10.75
Length 10.75
Bulb
Type: Krypton
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: One Light Convertible W/Bulb
UPC: 785247168422
Category: Pendants Mini Pendants
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375798
Product Name P5044-104WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details