Capital Lighting, Inc. P5004-09 Pendants-Drum Shade 375796

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.88 Length 32.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 785247169405 Category: Pendants Glass: Etched Opal Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.88 Length 32.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 785247169405 Category: Pendants Glass: Etched Opal Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5004-09 Pendants-Drum Shade - 375796 - Capital Lighting, Inc.
Columbus, OH, USA
P5004-09 Pendants-Drum Shade
375796
P5004-09 Pendants-Drum Shade 375796
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.88 Length 32.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 785247169405 Category: Pendants Glass: Etched Opal Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.88
Length 32.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 785247169405
Category: Pendants
Glass: Etched Opal
Safety Rating: Ul/Cul
Safety Listing: Dry
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375796
Product Name P5004-09 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details