Capital Lighting, Inc. P6504-122 Exterior -Hanging 375787

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.13 Length 14.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 3 Product Name: One Light 8.5 Hanging Lantern UPC: 785247168026 Category: Outdoor Glass: Gradual Umber Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.13 Length 14.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 3 Product Name: One Light 8.5 Hanging Lantern UPC: 785247168026 Category: Outdoor Glass: Gradual Umber Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P6504-122 Exterior -Hanging - 375787 - Capital Lighting, Inc.
Columbus, OH, USA
P6504-122 Exterior -Hanging
375787
P6504-122 Exterior -Hanging 375787
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.13 Length 14.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 3 Product Name: One Light 8.5 Hanging Lantern UPC: 785247168026 Category: Outdoor Glass: Gradual Umber Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.13
Length 14.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Copper
Weight: 3
Product Name: One Light 8.5 Hanging Lantern
UPC: 785247168026
Category: Outdoor
Glass: Gradual Umber
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375787
Product Name P6504-122 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details