Capital Lighting, Inc. P6506-20 Exterior -Hanging 375786

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.88 Length 12.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: One Light 9 Hanging Lantern UPC: 785247168361 Category: Outdoor Glass: Etched Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.88 Length 12.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: One Light 9 Hanging Lantern UPC: 785247168361 Category: Outdoor Glass: Etched Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P6506-20 Exterior -Hanging - 375786 - Capital Lighting, Inc.
Columbus, OH, USA
P6506-20 Exterior -Hanging
375786
P6506-20 Exterior -Hanging 375786
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.88 Length 12.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: One Light 9 Hanging Lantern UPC: 785247168361 Category: Outdoor Glass: Etched Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.88
Length 12.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 8
Product Name: One Light 9 Hanging Lantern
UPC: 785247168361
Category: Outdoor
Glass: Etched
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375786
Product Name P6506-20 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details