Capital Lighting, Inc. P6507-20 Exterior -Hanging 375783

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Hanging Lantern (9) UPC: 785247169238 Category: Outdoor Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Hanging Lantern (9) UPC: 785247169238 Category: Outdoor Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P6507-20 Exterior -Hanging - 375783 - Capital Lighting, Inc.
Columbus, OH, USA
P6507-20 Exterior -Hanging
375783
P6507-20 Exterior -Hanging 375783
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Hanging Lantern (9) UPC: 785247169238 Category: Outdoor Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 9
Product Name: One Light Hanging Lantern (9)
UPC: 785247169238
Category: Outdoor
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375783
Product Name P6507-20 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details