Capital Lighting, Inc. P6508-20 Exterior -Hanging 375781

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.63 Length 23.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 16 Product Name: One Light Hanging Lantern (11.5) UPC: 785247169245 Category: Outdoor Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.63 Length 23.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 16 Product Name: One Light Hanging Lantern (11.5) UPC: 785247169245 Category: Outdoor Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P6508-20 Exterior -Hanging - 375781 - Capital Lighting, Inc.
Columbus, OH, USA
P6508-20 Exterior -Hanging
375781
P6508-20 Exterior -Hanging 375781
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.63 Length 23.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 16 Product Name: One Light Hanging Lantern (11.5) UPC: 785247169245 Category: Outdoor Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.63
Length 23.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 16
Product Name: One Light Hanging Lantern (11.5)
UPC: 785247169245
Category: Outdoor
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375781
Product Name P6508-20 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details