Capital Lighting, Inc. P5049-20EBWB Island/Pool Table-4 Light + 375776

Description
PRODUCT DETAILS / SPECS Height: 26.50 Length 26.50 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 42 Finish: Antique Bronze Weight: 10 Product Name: Two Light Pendant W/Bulb (42) W/Bulb UPC: 785247169290 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 180``
Description
PRODUCT DETAILS / SPECS Height: 26.50 Length 26.50 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 42 Finish: Antique Bronze Weight: 10 Product Name: Two Light Pendant W/Bulb (42) W/Bulb UPC: 785247169290 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5049-20EBWB Island/Pool Table-4 Light + - 375776 - Capital Lighting, Inc.
Columbus, OH, USA
P5049-20EBWB Island/Pool Table-4 Light +
375776
P5049-20EBWB Island/Pool Table-4 Light + 375776
PRODUCT DETAILS / SPECS Height: 26.50 Length 26.50 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 42 Finish: Antique Bronze Weight: 10 Product Name: Two Light Pendant W/Bulb (42) W/Bulb UPC: 785247169290 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 180``

PRODUCT DETAILS / SPECS
Height: 26.50
Length 26.50
Extension: 8
Bulb
Type: GU24
Qty: 2
Wattage: 42
Finish: Antique Bronze
Weight: 10
Product Name: Two Light Pendant W/Bulb (42) W/Bulb
UPC: 785247169290
Category: Pendants
Glass: Mylar Outside Linen Inside
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375776
Product Name P5049-20EBWB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details