Capital Lighting, Inc. P5049-20 Island/Pool Table-4 Light + 375774

Description
PRODUCT DETAILS / SPECS Height: 26.50 Length 26.50 Extension: 8 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 6 Product Name: Six Light Pendant (42) UPC: 785247169283 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 180``
Description
PRODUCT DETAILS / SPECS Height: 26.50 Length 26.50 Extension: 8 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 6 Product Name: Six Light Pendant (42) UPC: 785247169283 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5049-20 Island/Pool Table-4 Light + - 375774 - Capital Lighting, Inc.
Columbus, OH, USA
P5049-20 Island/Pool Table-4 Light +
375774
P5049-20 Island/Pool Table-4 Light + 375774
PRODUCT DETAILS / SPECS Height: 26.50 Length 26.50 Extension: 8 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 6 Product Name: Six Light Pendant (42) UPC: 785247169283 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 180``

PRODUCT DETAILS / SPECS
Height: 26.50
Length 26.50
Extension: 8
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Weight: 6
Product Name: Six Light Pendant (42)
UPC: 785247169283
Category: Pendants
Glass: Mylar Outside Linen Inside
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375774
Product Name P5049-20 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details