Capital Lighting, Inc. P5058-20EBWB Pendants-Glass Down 375772

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Antique Bronze Weight: 10 Product Name: Two Light Pendant W/Bulb (24) W/Bulb UPC: 785247169337 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Antique Bronze Weight: 10 Product Name: Two Light Pendant W/Bulb (24) W/Bulb UPC: 785247169337 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5058-20EBWB Pendants-Glass Down - 375772 - Capital Lighting, Inc.
Columbus, OH, USA
P5058-20EBWB Pendants-Glass Down
375772
P5058-20EBWB Pendants-Glass Down 375772
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Antique Bronze Weight: 10 Product Name: Two Light Pendant W/Bulb (24) W/Bulb UPC: 785247169337 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Length 21.00
Extension: 7
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Antique Bronze
Weight: 10
Product Name: Two Light Pendant W/Bulb (24) W/Bulb
UPC: 785247169337
Category: Pendants
Glass: Mylar Outside Linen Inside
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375772
Product Name P5058-20EBWB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details