Capital Lighting, Inc. P5058-09EBWB Pendants-Glass Down 375771

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 10 Product Name: Two Light Pendant W/Bulb (24) W/Bulb UPC: 785247169313 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 10 Product Name: Two Light Pendant W/Bulb (24) W/Bulb UPC: 785247169313 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5058-09EBWB Pendants-Glass Down - 375771 - Capital Lighting, Inc.
Columbus, OH, USA
P5058-09EBWB Pendants-Glass Down
375771
P5058-09EBWB Pendants-Glass Down 375771
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 10 Product Name: Two Light Pendant W/Bulb (24) W/Bulb UPC: 785247169313 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Length 21.00
Extension: 7
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Brushed Nickel
Weight: 10
Product Name: Two Light Pendant W/Bulb (24) W/Bulb
UPC: 785247169313
Category: Pendants
Glass: Mylar Outside Linen Inside
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375771
Product Name P5058-09EBWB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details