Capital Lighting, Inc. P5114-20 Mini Pendants-Rod 375767

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 785247168910 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 785247168910 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5114-20 Mini Pendants-Rod - 375767 - Capital Lighting, Inc.
Columbus, OH, USA
P5114-20 Mini Pendants-Rod
375767
P5114-20 Mini Pendants-Rod 375767
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 785247168910 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 785247168910
Category: Pendants Mini Pendants
Glass: Etched Opal
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375767
Product Name P5114-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details