Capital Lighting, Inc. P5126-09WB Mini Pendants-Rod 375766

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Length 13.25 Extension: 5.88 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: One Light Mini Pendant W/Bulb UPC: 785247167548 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Length 13.25 Extension: 5.88 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: One Light Mini Pendant W/Bulb UPC: 785247167548 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5126-09WB Mini Pendants-Rod - 375766 - Capital Lighting, Inc.
Columbus, OH, USA
P5126-09WB Mini Pendants-Rod
375766
P5126-09WB Mini Pendants-Rod 375766
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Length 13.25 Extension: 5.88 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: One Light Mini Pendant W/Bulb UPC: 785247167548 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.25
Length 13.25
Extension: 5.88
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 9
Product Name: One Light Mini Pendant W/Bulb
UPC: 785247167548
Category: Pendants Mini Pendants
Glass: Etched Opal
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375766
Product Name P5126-09WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details