Capital Lighting, Inc. P5118-09WB Mini Pendants-Rod 375764

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.75 Length 10.75 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169399 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Dry Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.75 Length 10.75 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169399 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Dry Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5118-09WB Mini Pendants-Rod - 375764 - Capital Lighting, Inc.
Columbus, OH, USA
P5118-09WB Mini Pendants-Rod
375764
P5118-09WB Mini Pendants-Rod 375764
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.75 Length 10.75 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169399 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Dry Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 10.75
Length 10.75
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Mini Pendant W/Bulb
UPC: 785247169399
Category: Pendants Mini Pendants
Glass: Etched Opal
Safety Rating: Ccsaus
Safety Listing: Dry
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375764
Product Name P5118-09WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details