Capital Lighting, Inc. P5129-09WB Mini Pendants-Rod 375760

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Length 17.75 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: One Light Mini Pendant W/Bulb (K9 Crystal) UPC: 785247168316 Category: Pendants Mini Pendants Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Length 17.75 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: One Light Mini Pendant W/Bulb (K9 Crystal) UPC: 785247168316 Category: Pendants Mini Pendants Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5129-09WB Mini Pendants-Rod - 375760 - Capital Lighting, Inc.
Columbus, OH, USA
P5129-09WB Mini Pendants-Rod
375760
P5129-09WB Mini Pendants-Rod 375760
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Length 17.75 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: One Light Mini Pendant W/Bulb (K9 Crystal) UPC: 785247168316 Category: Pendants Mini Pendants Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.75
Length 17.75
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 15
Product Name: One Light Mini Pendant W/Bulb (K9 Crystal)
UPC: 785247168316
Category: Pendants Mini Pendants
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375760
Product Name P5129-09WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details