Capital Lighting, Inc. P6404-122 Exterior -Post/Pier Head 375756

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 3 Product Name: One Light 8.5 Post Lantern UPC: 785247168019 Category: Outdoor Glass: Gradual Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 3 Product Name: One Light 8.5 Post Lantern UPC: 785247168019 Category: Outdoor Glass: Gradual Umber

Suppliers

Company
Product
Description
Supplier Links
P6404-122 Exterior -Post/Pier Head - 375756 - Capital Lighting, Inc.
Columbus, OH, USA
P6404-122 Exterior -Post/Pier Head
375756
P6404-122 Exterior -Post/Pier Head 375756
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 3 Product Name: One Light 8.5 Post Lantern UPC: 785247168019 Category: Outdoor Glass: Gradual Umber

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Copper
Weight: 3
Product Name: One Light 8.5 Post Lantern
UPC: 785247168019
Category: Outdoor
Glass: Gradual Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375756
Product Name P6404-122 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details