Capital Lighting, Inc. P6405-20 Exterior -Post/Pier Head 375753

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: One Light Med. Post Lantern UPC: 785247168262 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: One Light Med. Post Lantern UPC: 785247168262 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
P6405-20 Exterior -Post/Pier Head - 375753 - Capital Lighting, Inc.
Columbus, OH, USA
P6405-20 Exterior -Post/Pier Head
375753
P6405-20 Exterior -Post/Pier Head 375753
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: One Light Med. Post Lantern UPC: 785247168262 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 7
Product Name: One Light Med. Post Lantern
UPC: 785247168262
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375753
Product Name P6405-20 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details