Capital Lighting, Inc. P6406-20 Exterior -Post/Pier Head 375751

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: One Light 9 Post Lantern UPC: 785247168385 Category: Outdoor Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: One Light 9 Post Lantern UPC: 785247168385 Category: Outdoor Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P6406-20 Exterior -Post/Pier Head - 375751 - Capital Lighting, Inc.
Columbus, OH, USA
P6406-20 Exterior -Post/Pier Head
375751
P6406-20 Exterior -Post/Pier Head 375751
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: One Light 9 Post Lantern UPC: 785247168385 Category: Outdoor Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 8
Product Name: One Light 9 Post Lantern
UPC: 785247168385
Category: Outdoor
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375751
Product Name P6406-20 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details