Capital Lighting, Inc. P5059-20 Mini Pendants-Drum Shades 375749

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 6 Product Name: Two Light Pendant (11) UPC: 785247169368 Category: Pendants Glass: Etched Sprayed Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 6 Product Name: Two Light Pendant (11) UPC: 785247169368 Category: Pendants Glass: Etched Sprayed Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5059-20 Mini Pendants-Drum Shades - 375749 - Capital Lighting, Inc.
Columbus, OH, USA
P5059-20 Mini Pendants-Drum Shades
375749
P5059-20 Mini Pendants-Drum Shades 375749
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 6 Product Name: Two Light Pendant (11) UPC: 785247169368 Category: Pendants Glass: Etched Sprayed Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Length 13.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Weight: 6
Product Name: Two Light Pendant (11)
UPC: 785247169368
Category: Pendants
Glass: Etched Sprayed
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375749
Product Name P5059-20 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details