Capital Lighting, Inc. P5113-20EBWB Mini Pendants-Rod 375748

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166923 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166923 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P5113-20EBWB Mini Pendants-Rod - 375748 - Capital Lighting, Inc.
Columbus, OH, USA
P5113-20EBWB Mini Pendants-Rod
375748
P5113-20EBWB Mini Pendants-Rod 375748
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166923 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.75
Length 5.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Antique Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 785247166923
Category: Pendants
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375748
Product Name P5113-20EBWB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details