Capital Lighting, Inc. P5059-20EBWB Mini Pendants-Drum Shades 375747

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 6 Product Name: Two Light Pendant W/Bulb (11) W/Bulb UPC: 785247169375 Category: Pendants Mini Pendants Glass: Etched Sprayed Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 6 Product Name: Two Light Pendant W/Bulb (11) W/Bulb UPC: 785247169375 Category: Pendants Mini Pendants Glass: Etched Sprayed Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5059-20EBWB Mini Pendants-Drum Shades - 375747 - Capital Lighting, Inc.
Columbus, OH, USA
P5059-20EBWB Mini Pendants-Drum Shades
375747
P5059-20EBWB Mini Pendants-Drum Shades 375747
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 6 Product Name: Two Light Pendant W/Bulb (11) W/Bulb UPC: 785247169375 Category: Pendants Mini Pendants Glass: Etched Sprayed Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Length 13.00
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Antique Bronze
Weight: 6
Product Name: Two Light Pendant W/Bulb (11) W/Bulb
UPC: 785247169375
Category: Pendants Mini Pendants
Glass: Etched Sprayed
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375747
Product Name P5059-20EBWB Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details