Capital Lighting, Inc. P5113-20 Mini Pendants-Rod 375745

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166824 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166824 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P5113-20 Mini Pendants-Rod - 375745 - Capital Lighting, Inc.
Columbus, OH, USA
P5113-20 Mini Pendants-Rod
375745
P5113-20 Mini Pendants-Rod 375745
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166824 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.75
Length 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 785247166824
Category: Pendants
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375745
Product Name P5113-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details