Capital Lighting, Inc. P5062-09 Pendants-Bowl Style 375744

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Pendant (K9 Crystal) UPC: 785247168309 Category: Pendants Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Pendant (K9 Crystal) UPC: 785247168309 Category: Pendants Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5062-09 Pendants-Bowl Style - 375744 - Capital Lighting, Inc.
Columbus, OH, USA
P5062-09 Pendants-Bowl Style
375744
P5062-09 Pendants-Bowl Style 375744
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Pendant (K9 Crystal) UPC: 785247168309 Category: Pendants Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 15
Product Name: Three Light Pendant (K9 Crystal)
UPC: 785247168309
Category: Pendants
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375744
Product Name P5062-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details