PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: One Light Mini Pendant
UPC: 785247167388
Category: Pendants
Glass: Fabric Shade
Safety Rating: Csa
Wire: 120``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375743 |
| Product Name | P5065-20 Mini Pendants-Drum Shades |
| Application | Residential |