Capital Lighting, Inc. P5113-09EBWB Mini Pendants-Rod 375742

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166916 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166916 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P5113-09EBWB Mini Pendants-Rod - 375742 - Capital Lighting, Inc.
Columbus, OH, USA
P5113-09EBWB Mini Pendants-Rod
375742
P5113-09EBWB Mini Pendants-Rod 375742
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166916 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.75
Length 5.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Mini Pendant
UPC: 785247166916
Category: Pendants
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375742
Product Name P5113-09EBWB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details