Capital Lighting, Inc. P5719-20 Exterior -Wall Mount 375738

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 17.00 Extension: 9.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Wall Lantern UPC: 785247167708 Category: Outdoor Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 17.00 Extension: 9.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Wall Lantern UPC: 785247167708 Category: Outdoor Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5719-20 Exterior -Wall Mount - 375738 - Capital Lighting, Inc.
Columbus, OH, USA
P5719-20 Exterior -Wall Mount
375738
P5719-20 Exterior -Wall Mount 375738
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 17.00 Extension: 9.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Wall Lantern UPC: 785247167708 Category: Outdoor Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 17.00
Extension: 9.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 14
Product Name: One Light Wall Lantern
UPC: 785247167708
Category: Outdoor
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375738
Product Name P5719-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details