Capital Lighting, Inc. P5675-30 Exterior -Wall Mount 375735

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: Par 30 Qty: 2 Wattage: 75 Finish: White Weight: 2.8 Product Name: Two Light Wall Lantern UPC: 785247567539 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: Par 30 Qty: 2 Wattage: 75 Finish: White Weight: 2.8 Product Name: Two Light Wall Lantern UPC: 785247567539 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
P5675-30 Exterior -Wall Mount - 375735 - Capital Lighting, Inc.
Columbus, OH, USA
P5675-30 Exterior -Wall Mount
375735
P5675-30 Exterior -Wall Mount 375735
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: Par 30 Qty: 2 Wattage: 75 Finish: White Weight: 2.8 Product Name: Two Light Wall Lantern UPC: 785247567539 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 8
Bulb
Type: Par 30
Qty: 2
Wattage: 75
Finish: White
Weight: 2.8
Product Name: Two Light Wall Lantern
UPC: 785247567539
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375735
Product Name P5675-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details