Capital Lighting, Inc. P5631-20 Exterior -Wall Mount 375732

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.88 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 10 Product Name: One Light Wall Lantern UPC: 785247167692 Category: Outdoor Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.88 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 10 Product Name: One Light Wall Lantern UPC: 785247167692 Category: Outdoor Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5631-20 Exterior -Wall Mount - 375732 - Capital Lighting, Inc.
Columbus, OH, USA
P5631-20 Exterior -Wall Mount
375732
P5631-20 Exterior -Wall Mount 375732
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.88 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 10 Product Name: One Light Wall Lantern UPC: 785247167692 Category: Outdoor Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.88
Extension: 8.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 10
Product Name: One Light Wall Lantern
UPC: 785247167692
Category: Outdoor
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375732
Product Name P5631-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details