Capital Lighting, Inc. P6400-31 Exterior -Post/Pier Head 375728

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Post Lantern (9) UPC: 785247167968 Category: Outdoor Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Post Lantern (9) UPC: 785247167968 Category: Outdoor Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P6400-31 Exterior -Post/Pier Head - 375728 - Capital Lighting, Inc.
Columbus, OH, USA
P6400-31 Exterior -Post/Pier Head
375728
P6400-31 Exterior -Post/Pier Head 375728
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Post Lantern (9) UPC: 785247167968 Category: Outdoor Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 12
Product Name: One Light Post Lantern (9)
UPC: 785247167968
Category: Outdoor
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375728
Product Name P6400-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details