Capital Lighting, Inc. P5997-20 Exterior -Wall Mount 375727

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Small Wall Lantern UPC: 785247168248 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Small Wall Lantern UPC: 785247168248 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
P5997-20 Exterior -Wall Mount - 375727 - Capital Lighting, Inc.
Columbus, OH, USA
P5997-20 Exterior -Wall Mount
375727
P5997-20 Exterior -Wall Mount 375727
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Small Wall Lantern UPC: 785247168248 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 9
Product Name: One Light Small Wall Lantern
UPC: 785247168248
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375727
Product Name P5997-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details