Capital Lighting, Inc. P6000-31 Exterior -Wall Mount 375726

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Wall Lantern UPC: 785247167937 Category: Outdoor Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Wall Lantern UPC: 785247167937 Category: Outdoor Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P6000-31 Exterior -Wall Mount - 375726 - Capital Lighting, Inc.
Columbus, OH, USA
P6000-31 Exterior -Wall Mount
375726
P6000-31 Exterior -Wall Mount 375726
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Wall Lantern UPC: 785247167937 Category: Outdoor Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 8
Product Name: One Light Wall Lantern
UPC: 785247167937
Category: Outdoor
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375726
Product Name P6000-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details