Capital Lighting, Inc. P6005-20 Exterior -Wall Mount 375725

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Extension: 11.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: One Light 11 Wall Lantern UPC: 785247168378 Category: Outdoor Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Extension: 11.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: One Light 11 Wall Lantern UPC: 785247168378 Category: Outdoor Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P6005-20 Exterior -Wall Mount - 375725 - Capital Lighting, Inc.
Columbus, OH, USA
P6005-20 Exterior -Wall Mount
375725
P6005-20 Exterior -Wall Mount 375725
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Extension: 11.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: One Light 11 Wall Lantern UPC: 785247168378 Category: Outdoor Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.50
Extension: 11.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 13
Product Name: One Light 11 Wall Lantern
UPC: 785247168378
Category: Outdoor
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375725
Product Name P6005-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details