Capital Lighting, Inc. P6001-31 Exterior -Wall Mount 375723

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 10 Product Name: One Light Wall Lantern UPC: 785247167944 Category: Outdoor Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 10 Product Name: One Light Wall Lantern UPC: 785247167944 Category: Outdoor Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P6001-31 Exterior -Wall Mount - 375723 - Capital Lighting, Inc.
Columbus, OH, USA
P6001-31 Exterior -Wall Mount
375723
P6001-31 Exterior -Wall Mount 375723
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 10 Product Name: One Light Wall Lantern UPC: 785247167944 Category: Outdoor Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 10
Product Name: One Light Wall Lantern
UPC: 785247167944
Category: Outdoor
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375723
Product Name P6001-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details