Capital Lighting, Inc. P6002-31 Exterior -Wall Mount 375721

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.75 Extension: 11.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Wall Lantern (11) UPC: 785247167951 Category: Outdoor Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.75 Extension: 11.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Wall Lantern (11) UPC: 785247167951 Category: Outdoor Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P6002-31 Exterior -Wall Mount - 375721 - Capital Lighting, Inc.
Columbus, OH, USA
P6002-31 Exterior -Wall Mount
375721
P6002-31 Exterior -Wall Mount 375721
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.75 Extension: 11.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Wall Lantern (11) UPC: 785247167951 Category: Outdoor Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.75
Extension: 11.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 12
Product Name: One Light Wall Lantern (11)
UPC: 785247167951
Category: Outdoor
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375721
Product Name P6002-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details