Capital Lighting, Inc. P6003-20 Exterior -Wall Mount 375720

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.13 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light 7 Wall Lantern UPC: 785247168354 Category: Outdoor Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.13 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light 7 Wall Lantern UPC: 785247168354 Category: Outdoor Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P6003-20 Exterior -Wall Mount - 375720 - Capital Lighting, Inc.
Columbus, OH, USA
P6003-20 Exterior -Wall Mount
375720
P6003-20 Exterior -Wall Mount 375720
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.13 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light 7 Wall Lantern UPC: 785247168354 Category: Outdoor Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.13
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: One Light 7 Wall Lantern
UPC: 785247168354
Category: Outdoor
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375720
Product Name P6003-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details