Capital Lighting, Inc. P5728-20 Exterior -Wall Mount 375719

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.13 Extension: 12.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 15 Product Name: One Light Wall Lantern (9 1/2) UPC: 785247167715 Category: Outdoor Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.13 Extension: 12.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 15 Product Name: One Light Wall Lantern (9 1/2) UPC: 785247167715 Category: Outdoor Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5728-20 Exterior -Wall Mount - 375719 - Capital Lighting, Inc.
Columbus, OH, USA
P5728-20 Exterior -Wall Mount
375719
P5728-20 Exterior -Wall Mount 375719
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.13 Extension: 12.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 15 Product Name: One Light Wall Lantern (9 1/2) UPC: 785247167715 Category: Outdoor Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.13
Extension: 12.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 15
Product Name: One Light Wall Lantern (9 1/2)
UPC: 785247167715
Category: Outdoor
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375719
Product Name P5728-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details