Capital Lighting, Inc. P5781-20EBWB Exterior -Ceiling Mount 375717

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.88 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 4 Product Name: One Light Small Outdoor Ctc W/(Squat) Bulb UPC: 785247169184 Category: Outdoor Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.88 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 4 Product Name: One Light Small Outdoor Ctc W/(Squat) Bulb UPC: 785247169184 Category: Outdoor Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5781-20EBWB Exterior -Ceiling Mount - 375717 - Capital Lighting, Inc.
Columbus, OH, USA
P5781-20EBWB Exterior -Ceiling Mount
375717
P5781-20EBWB Exterior -Ceiling Mount 375717
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.88 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 4 Product Name: One Light Small Outdoor Ctc W/(Squat) Bulb UPC: 785247169184 Category: Outdoor Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.88
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Antique Bronze
Weight: 4
Product Name: One Light Small Outdoor Ctc W/(Squat) Bulb
UPC: 785247169184
Category: Outdoor
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375717
Product Name P5781-20EBWB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details