Capital Lighting, Inc. P5786-20EBWB Exterior -Ceiling Mount 375714

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 5.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Weight: 5 Product Name: One Light Outdoor Ctc Large W/(Squat) Bulb UPC: 785247169535 Category: Outdoor Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 5.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Weight: 5 Product Name: One Light Outdoor Ctc Large W/(Squat) Bulb UPC: 785247169535 Category: Outdoor Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5786-20EBWB Exterior -Ceiling Mount - 375714 - Capital Lighting, Inc.
Columbus, OH, USA
P5786-20EBWB Exterior -Ceiling Mount
375714
P5786-20EBWB Exterior -Ceiling Mount 375714
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 5.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Weight: 5 Product Name: One Light Outdoor Ctc Large W/(Squat) Bulb UPC: 785247169535 Category: Outdoor Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.63
Height: 5.38
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Bronze
Weight: 5
Product Name: One Light Outdoor Ctc Large W/(Squat) Bulb
UPC: 785247169535
Category: Outdoor
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375714
Product Name P5786-20EBWB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details