Capital Lighting, Inc. P5980-97 Exterior -Wall Mount 375703

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Autumn Haze Weight: 2 Product Name: One Light 7 Wall Lantern UPC: 785247168033 Category: Outdoor Glass: Etched Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Autumn Haze Weight: 2 Product Name: One Light 7 Wall Lantern UPC: 785247168033 Category: Outdoor Glass: Etched Seeded

Suppliers

Company
Product
Description
Supplier Links
P5980-97 Exterior -Wall Mount - 375703 - Capital Lighting, Inc.
Columbus, OH, USA
P5980-97 Exterior -Wall Mount
375703
P5980-97 Exterior -Wall Mount 375703
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Autumn Haze Weight: 2 Product Name: One Light 7 Wall Lantern UPC: 785247168033 Category: Outdoor Glass: Etched Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 8.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Autumn Haze
Weight: 2
Product Name: One Light 7 Wall Lantern
UPC: 785247168033
Category: Outdoor
Glass: Etched Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375703
Product Name P5980-97 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details