Capital Lighting, Inc. P5982-97 Exterior -Wall Mount 375700

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.50 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Autumn Haze Weight: 5 Product Name: One Light 11.5 Wall Lantern UPC: 785247168057 Category: Outdoor Glass: Etched Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.50 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Autumn Haze Weight: 5 Product Name: One Light 11.5 Wall Lantern UPC: 785247168057 Category: Outdoor Glass: Etched Seeded

Suppliers

Company
Product
Description
Supplier Links
P5982-97 Exterior -Wall Mount - 375700 - Capital Lighting, Inc.
Columbus, OH, USA
P5982-97 Exterior -Wall Mount
375700
P5982-97 Exterior -Wall Mount 375700
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.50 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Autumn Haze Weight: 5 Product Name: One Light 11.5 Wall Lantern UPC: 785247168057 Category: Outdoor Glass: Etched Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 16.50
Extension: 13.5
Bulb
Type: GU24
Qty: 1
Wattage: 100
Finish: Autumn Haze
Weight: 5
Product Name: One Light 11.5 Wall Lantern
UPC: 785247168057
Category: Outdoor
Glass: Etched Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375700
Product Name P5982-97 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details