Capital Lighting, Inc. Q1056FBN Lamps-Swing Arm-Floor 375597

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: One Light Floor Lamp UPC: 611728174296 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: One Light Floor Lamp UPC: 611728174296 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1056FBN Lamps-Swing Arm-Floor - 375597 - Capital Lighting, Inc.
Columbus, OH, USA
Q1056FBN Lamps-Swing Arm-Floor
375597
Q1056FBN Lamps-Swing Arm-Floor 375597
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: One Light Floor Lamp UPC: 611728174296 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 20
Product Name: One Light Floor Lamp
UPC: 611728174296
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375597
Product Name Q1056FBN Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details