Capital Lighting, Inc. Q1072FPN Lamps-Floor Lamps 375596

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 19 Product Name: One Light Floor Lamp UPC: 611728174739 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 19 Product Name: One Light Floor Lamp UPC: 611728174739 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1072FPN Lamps-Floor Lamps - 375596 - Capital Lighting, Inc.
Columbus, OH, USA
Q1072FPN Lamps-Floor Lamps
375596
Q1072FPN Lamps-Floor Lamps 375596
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 19 Product Name: One Light Floor Lamp UPC: 611728174739 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 19
Product Name: One Light Floor Lamp
UPC: 611728174739
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375596
Product Name Q1072FPN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details